Color: Black
Pattern Repeat: Across the roll: 11.75 inches. Up the roll: 14.0 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Darcy |
| Product Name | Floral/Paisley Scroll Flock Fabric |
| Type | Industrial Fabric |