Regal Fabrics, Inc. Contemporary Potato Print Wheels Fabric R-Cycle

Description
Color: Cream Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 10.5 inches Railroaded: No Backed: No
Description
Color: Cream Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 10.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Contemporary Potato Print Wheels Fabric - R-Cycle - Regal Fabrics, Inc.
Middleton, MA, USA
Contemporary Potato Print Wheels Fabric
R-Cycle
Contemporary Potato Print Wheels Fabric R-Cycle
Color: Cream Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 10.5 inches Railroaded: No Backed: No

Color: Cream
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 10.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Cycle
Product Name Contemporary Potato Print Wheels Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details