Regal Fabrics, Inc. Kilim Chenille Tapestry Fabric R-Cloverdale

Description
Color: Nutmeg Pattern Repeat: Across the roll: 13.8 inches. Up the roll: 13.8 inches Railroaded: No Backed: Yes
Description
Color: Nutmeg Pattern Repeat: Across the roll: 13.8 inches. Up the roll: 13.8 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Kilim Chenille Tapestry Fabric - R-Cloverdale - Regal Fabrics, Inc.
Middleton, MA, USA
Kilim Chenille Tapestry Fabric
R-Cloverdale
Kilim Chenille Tapestry Fabric R-Cloverdale
Color: Nutmeg Pattern Repeat: Across the roll: 13.8 inches. Up the roll: 13.8 inches Railroaded: No Backed: Yes

Color: Nutmeg
Pattern Repeat: Across the roll: 13.8 inches. Up the roll: 13.8 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Cloverdale
Product Name Kilim Chenille Tapestry Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details