Regal Fabrics, Inc. Floral Printed Velvet Fabric R-Cisco

Description
Color: Turquoise Pattern Repeat: Across the roll: 47.5 inches. Up the roll: 25 inches Railroaded: No Backed: Yes
Description
Color: Turquoise Pattern Repeat: Across the roll: 47.5 inches. Up the roll: 25 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Floral Printed Velvet Fabric - R-Cisco - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Printed Velvet Fabric
R-Cisco
Floral Printed Velvet Fabric R-Cisco
Color: Turquoise Pattern Repeat: Across the roll: 47.5 inches. Up the roll: 25 inches Railroaded: No Backed: Yes

Color: Turquoise
Pattern Repeat: Across the roll: 47.5 inches. Up the roll: 25 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Cisco
Product Name Floral Printed Velvet Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Refractory Coated Fabrics and Textiles - ARMATEX® Q - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Aluminum Industry
Features Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details