Regal Fabrics, Inc. Small Rose In Frame Chenille Tapestry Fabric R-Charles

Description
Color: Loden Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 7.75 inches Railroaded: No Backed: No
Description
Color: Loden Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 7.75 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Small Rose In Frame Chenille Tapestry Fabric
R-Charles
Small Rose In Frame Chenille Tapestry Fabric R-Charles
Color: Loden Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 7.75 inches Railroaded: No Backed: No

Color: Loden
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 7.75 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Charles
Product Name Small Rose In Frame Chenille Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details