Regal Fabrics, Inc. Cane Pattern Jacquard Fabric R-Cane

Description
Color: Black Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.5 inches Railroaded: No Backed: Yes
Description
Color: Black Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Cane Pattern Jacquard Fabric - R-Cane - Regal Fabrics, Inc.
Middleton, MA, USA
Cane Pattern Jacquard Fabric
R-Cane
Cane Pattern Jacquard Fabric R-Cane
Color: Black Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.5 inches Railroaded: No Backed: Yes

Color: Black
Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Cane
Product Name Cane Pattern Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details