Regal Fabrics, Inc. Southwest Squares Chenille Fabric R-Cahill

Description
Color: Indigo Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 15.0 inches Railroaded: No Backed: No
Description
Color: Indigo Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 15.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Southwest Squares Chenille Fabric - R-Cahill - Regal Fabrics, Inc.
Middleton, MA, USA
Southwest Squares Chenille Fabric
R-Cahill
Southwest Squares Chenille Fabric R-Cahill
Color: Indigo Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 15.0 inches Railroaded: No Backed: No

Color: Indigo
Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 15.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Cahill
Product Name Southwest Squares Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details
Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details