Regal Fabrics, Inc. Vermicelli Strie Jacquard Fabric R-Caboodle

Description
Color: Indigo Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 15.0 inches Railroaded: No Backed: No
Description
Color: Indigo Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 15.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Vermicelli Strie Jacquard Fabric - R-Caboodle - Regal Fabrics, Inc.
Middleton, MA, USA
Vermicelli Strie Jacquard Fabric
R-Caboodle
Vermicelli Strie Jacquard Fabric R-Caboodle
Color: Indigo Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 15.0 inches Railroaded: No Backed: No

Color: Indigo
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 15.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Caboodle
Product Name Vermicelli Strie Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Rope - 1835835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 441.0 lbs (200 kg)
View Details