Regal Fabrics, Inc. Mini Corded Velour Fabric R-Cab

Description
Color: Teal Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
Description
Color: Teal Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Corded Velour Fabric - R-Cab - Regal Fabrics, Inc.
Middleton, MA, USA
Mini Corded Velour Fabric
R-Cab
Mini Corded Velour Fabric R-Cab
Color: Teal Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Color: Teal
Pattern Repeat: Across the roll: 0.25 inches. Up the roll: 0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Cab
Product Name Mini Corded Velour Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 16 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details