Regal Fabrics, Inc. Pinwheel Small Jacquard Options Fabric R-Bryant

Description
Color: Cardinal Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches Railroaded: No Backed: No
Description
Color: Cardinal Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Pinwheel Small Jacquard Options Fabric - R-Bryant - Regal Fabrics, Inc.
Middleton, MA, USA
Pinwheel Small Jacquard Options Fabric
R-Bryant
Pinwheel Small Jacquard Options Fabric R-Bryant
Color: Cardinal Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches Railroaded: No Backed: No

Color: Cardinal
Pattern Repeat: Across the roll: 1.0 inches. Up the roll: 1.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Bryant
Product Name Pinwheel Small Jacquard Options Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details