Regal Fabrics, Inc. Bear Family Tapestry Fabric R-Bruin

Description
Color: Multi Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.5 inches Railroaded: Yes Backed: Yes
Description
Color: Multi Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.5 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Bear Family Tapestry Fabric
R-Bruin
Bear Family Tapestry Fabric R-Bruin
Color: Multi Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.5 inches Railroaded: Yes Backed: Yes

Color: Multi
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 29.5 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Bruin
Product Name Bear Family Tapestry Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details