Regal Fabrics, Inc. Tree Branch Jacquard Fabric R-Birch

Description
Color: Horizon Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 24.5 inches Railroaded: No Backed: Yes
Description
Color: Horizon Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 24.5 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Tree Branch Jacquard Fabric - R-Birch - Regal Fabrics, Inc.
Middleton, MA, USA
Tree Branch Jacquard Fabric
R-Birch
Tree Branch Jacquard Fabric R-Birch
Color: Horizon Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 24.5 inches Railroaded: No Backed: Yes

Color: Horizon
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 24.5 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Birch
Product Name Tree Branch Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details