Color: Coffee
Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.5 inches
Railroaded: No
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Beth |
| Product Name | Scallop Frame Matelasse Fabric |
| Type | Industrial Fabric |