Regal Fabrics, Inc. Bear Scenic Frieze Chenille Fabric R-Bear Run

Description
Color: Sand Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.0 inches Railroaded: No Backed: Yes
Description
Color: Sand Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Bear Scenic Frieze Chenille Fabric - R-Bear Run - Regal Fabrics, Inc.
Middleton, MA, USA
Bear Scenic Frieze Chenille Fabric
R-Bear Run
Bear Scenic Frieze Chenille Fabric R-Bear Run
Color: Sand Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.0 inches Railroaded: No Backed: Yes

Color: Sand
Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Bear Run
Product Name Bear Scenic Frieze Chenille Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details