Regal Fabrics, Inc. Large Tiger Skin Chenille Fabric R-Bartlett

Description
Color: Beige Pattern Repeat: Across the roll: 29 inches. Up the roll: 27 inches Railroaded: Yes Backed: Yes
Description
Color: Beige Pattern Repeat: Across the roll: 29 inches. Up the roll: 27 inches Railroaded: Yes Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Large Tiger Skin Chenille Fabric - R-Bartlett - Regal Fabrics, Inc.
Middleton, MA, USA
Large Tiger Skin Chenille Fabric
R-Bartlett
Large Tiger Skin Chenille Fabric R-Bartlett
Color: Beige Pattern Repeat: Across the roll: 29 inches. Up the roll: 27 inches Railroaded: Yes Backed: Yes

Color: Beige
Pattern Repeat: Across the roll: 29 inches. Up the roll: 27 inches
Railroaded: Yes
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number R-Bartlett
Product Name Large Tiger Skin Chenille Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Nanofiber Composite
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details