Regal Fabrics, Inc. Ribbed Chenille Plain Fabric R-Avery

Description
Color: Lime Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No
Description
Color: Lime Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Ribbed Chenille Plain Fabric - R-Avery - Regal Fabrics, Inc.
Middleton, MA, USA
Ribbed Chenille Plain Fabric
R-Avery
Ribbed Chenille Plain Fabric R-Avery
Color: Lime Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No

Color: Lime
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Avery
Product Name Ribbed Chenille Plain Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details