Color: Mist
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 15.5 inches
Railroaded: Yes
Backed: No
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Arboretum |
| Product Name | Big Single Leaf Chenille Fabric |
| Type | Industrial Fabric |