Regal Fabrics, Inc. Southwest Diamonds Fabric R-Apache

Description
Color: Spice Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.25 inches Railroaded: No Backed: No
Description
Color: Spice Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Southwest Diamonds Fabric - R-Apache - Regal Fabrics, Inc.
Middleton, MA, USA
Southwest Diamonds Fabric
R-Apache
Southwest Diamonds Fabric R-Apache
Color: Spice Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.25 inches Railroaded: No Backed: No

Color: Spice
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 26.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Apache
Product Name Southwest Diamonds Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details