Regal Fabrics, Inc. Allover Floral Striae Damask Fabric R-Abigail

Description
Color: Cardinal Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 12.75 inches Railroaded: No Backed: Yes
Description
Color: Cardinal Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 12.75 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Allover Floral Striae Damask Fabric - R-Abigail - Regal Fabrics, Inc.
Middleton, MA, USA
Allover Floral Striae Damask Fabric
R-Abigail
Allover Floral Striae Damask Fabric R-Abigail
Color: Cardinal Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 12.75 inches Railroaded: No Backed: Yes

Color: Cardinal
Pattern Repeat: Across the roll: 14.5 inches. Up the roll: 12.75 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number R-Abigail
Product Name Allover Floral Striae Damask Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details