Color: Cardinal
Pattern Repeat: Across the roll: 37.0 inches. Up the roll: 29.0 inches
Railroaded: No
Backed: Yes
| Regal Fabrics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | R-Abbot |
| Product Name | Large Frame Striae Damask Fabric |
| Type | Industrial Fabric |