Regal Fabrics, Inc. Horizontal Wavy Stripe Fabric K-Winslow

Description
Color: Autumn Pattern Repeat: Across the roll: 4.75 inches. Up the roll: 7.3 inches Railroaded: No Backed: Yes
Description
Color: Autumn Pattern Repeat: Across the roll: 4.75 inches. Up the roll: 7.3 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Wavy Stripe Fabric - K-Winslow - Regal Fabrics, Inc.
Middleton, MA, USA
Horizontal Wavy Stripe Fabric
K-Winslow
Horizontal Wavy Stripe Fabric K-Winslow
Color: Autumn Pattern Repeat: Across the roll: 4.75 inches. Up the roll: 7.3 inches Railroaded: No Backed: Yes

Color: Autumn
Pattern Repeat: Across the roll: 4.75 inches. Up the roll: 7.3 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Winslow
Product Name Horizontal Wavy Stripe Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details