Regal Fabrics, Inc. Elegant Basketweave Plain Fabric K-Warren

Description
Color: Cornsilk Pattern Repeat: Across the roll: 1.2 inches. Up the roll: 1.2 inches Railroaded: No Backed: Yes
Description
Color: Cornsilk Pattern Repeat: Across the roll: 1.2 inches. Up the roll: 1.2 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Elegant Basketweave Plain Fabric - K-Warren - Regal Fabrics, Inc.
Middleton, MA, USA
Elegant Basketweave Plain Fabric
K-Warren
Elegant Basketweave Plain Fabric K-Warren
Color: Cornsilk Pattern Repeat: Across the roll: 1.2 inches. Up the roll: 1.2 inches Railroaded: No Backed: Yes

Color: Cornsilk
Pattern Repeat: Across the roll: 1.2 inches. Up the roll: 1.2 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Warren
Product Name Elegant Basketweave Plain Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details