Regal Fabrics, Inc. Woven Raffia Fabric K-Tatami

Description
Color: Teak Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
Description
Color: Teak Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Woven Raffia Fabric - K-Tatami - Regal Fabrics, Inc.
Middleton, MA, USA
Woven Raffia Fabric
K-Tatami
Woven Raffia Fabric K-Tatami
Color: Teak Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Color: Teak
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Tatami
Product Name Woven Raffia Fabric
Material Natural; 1
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details