Regal Fabrics, Inc. Diva Style Spotted Skin Jacquard Fabric K-Serval

Description
Color: Chiffon Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No
Description
Color: Chiffon Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Diva Style Spotted Skin Jacquard Fabric - K-Serval - Regal Fabrics, Inc.
Middleton, MA, USA
Diva Style Spotted Skin Jacquard Fabric
K-Serval
Diva Style Spotted Skin Jacquard Fabric K-Serval
Color: Chiffon Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Color: Chiffon
Pattern Repeat: Across the roll: 15.0 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Serval
Product Name Diva Style Spotted Skin Jacquard Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details