Regal Fabrics, Inc. Rich Jacobean Textured Jacquard Fabric K-Serafina

Description
Color: Spice Pattern Repeat: Across the roll: 29 inches. Up the roll: 38 inches Railroaded: No Backed: No
Description
Color: Spice Pattern Repeat: Across the roll: 29 inches. Up the roll: 38 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Rich Jacobean Textured Jacquard Fabric - K-Serafina - Regal Fabrics, Inc.
Middleton, MA, USA
Rich Jacobean Textured Jacquard Fabric
K-Serafina
Rich Jacobean Textured Jacquard Fabric K-Serafina
Color: Spice Pattern Repeat: Across the roll: 29 inches. Up the roll: 38 inches Railroaded: No Backed: No

Color: Spice
Pattern Repeat: Across the roll: 29 inches. Up the roll: 38 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Serafina
Product Name Rich Jacobean Textured Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Rope - 2479032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 441.0 lbs (200 kg)
View Details