Regal Fabrics, Inc. Interlocking Circles Cotton Warp Jacquard Fabric K-Romeo

Description
Color: Water Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches Railroaded: No Backed: No
Description
Color: Water Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Middleton, MA, USA
Interlocking Circles Cotton Warp Jacquard Fabric
K-Romeo
Interlocking Circles Cotton Warp Jacquard Fabric K-Romeo
Color: Water Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches Railroaded: No Backed: No

Color: Water
Pattern Repeat: Across the roll: 1.25 inches. Up the roll: 1.25 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Romeo
Product Name Interlocking Circles Cotton Warp Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details