Regal Fabrics, Inc. Detailed Tulip Jacquard Fabric K-Priscilla

Description
Color: Chocolate Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.0 inches Railroaded: No Backed: No
Description
Color: Chocolate Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Detailed Tulip Jacquard Fabric - K-Priscilla - Regal Fabrics, Inc.
Middleton, MA, USA
Detailed Tulip Jacquard Fabric
K-Priscilla
Detailed Tulip Jacquard Fabric K-Priscilla
Color: Chocolate Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.0 inches Railroaded: No Backed: No

Color: Chocolate
Pattern Repeat: Across the roll: 28.0 inches. Up the roll: 27.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Priscilla
Product Name Detailed Tulip Jacquard Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 193051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 187.4 lbs (85 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details