Regal Fabrics, Inc. Elegant Large Floral Fabric K-Odessa

Description
Color: Fuschia Pattern Repeat: Across the roll: 31.8 inches. Up the roll: 29.0 inches Railroaded: Yes Backed: No
Description
Color: Fuschia Pattern Repeat: Across the roll: 31.8 inches. Up the roll: 29.0 inches Railroaded: Yes Backed: No

Suppliers

Company
Product
Description
Supplier Links
Elegant Large Floral Fabric - K-Odessa - Regal Fabrics, Inc.
Middleton, MA, USA
Elegant Large Floral Fabric
K-Odessa
Elegant Large Floral Fabric K-Odessa
Color: Fuschia Pattern Repeat: Across the roll: 31.8 inches. Up the roll: 29.0 inches Railroaded: Yes Backed: No

Color: Fuschia
Pattern Repeat: Across the roll: 31.8 inches. Up the roll: 29.0 inches
Railroaded: Yes
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Odessa
Product Name Elegant Large Floral Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details