Regal Fabrics, Inc. Textured Rug Pattern Chenille Fabric K-Mahal

Description
Color: Henna Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches Railroaded: No Backed: No
Description
Color: Henna Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Textured Rug Pattern Chenille Fabric - K-Mahal - Regal Fabrics, Inc.
Middleton, MA, USA
Textured Rug Pattern Chenille Fabric
K-Mahal
Textured Rug Pattern Chenille Fabric K-Mahal
Color: Henna Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches Railroaded: No Backed: No

Color: Henna
Pattern Repeat: Across the roll: 14.25 inches. Up the roll: 13.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Mahal
Product Name Textured Rug Pattern Chenille Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Rope - 2776557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details