Regal Fabrics, Inc. Lattice Embroidery Fabric K-Lattice

Description
Color: Spa Pattern Repeat: Across the roll: 7.9 inches. Up the roll: 5.9 inches Railroaded: No Backed: No
Description
Color: Spa Pattern Repeat: Across the roll: 7.9 inches. Up the roll: 5.9 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Lattice Embroidery Fabric - K-Lattice - Regal Fabrics, Inc.
Middleton, MA, USA
Lattice Embroidery Fabric
K-Lattice
Lattice Embroidery Fabric K-Lattice
Color: Spa Pattern Repeat: Across the roll: 7.9 inches. Up the roll: 5.9 inches Railroaded: No Backed: No

Color: Spa
Pattern Repeat: Across the roll: 7.9 inches. Up the roll: 5.9 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number K-Lattice
Product Name Lattice Embroidery Fabric
Type Industrial Fabric
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details