Regal Fabrics, Inc. Twill Cotton Plain Fabric K-Jane

Description
Color: Cream Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No
Description
Color: Cream Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Twill Cotton Plain Fabric - K-Jane - Regal Fabrics, Inc.
Middleton, MA, USA
Twill Cotton Plain Fabric
K-Jane
Twill Cotton Plain Fabric K-Jane
Color: Cream Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: No

Color: Cream
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Jane
Product Name Twill Cotton Plain Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details