Regal Fabrics, Inc. Heavy Vine Leaf Chenille Fabric K-Gershwin

Description
Color: Graphite Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches Railroaded: No Backed: No
Description
Color: Graphite Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Heavy Vine Leaf Chenille Fabric - K-Gershwin - Regal Fabrics, Inc.
Middleton, MA, USA
Heavy Vine Leaf Chenille Fabric
K-Gershwin
Heavy Vine Leaf Chenille Fabric K-Gershwin
Color: Graphite Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches Railroaded: No Backed: No

Color: Graphite
Pattern Repeat: Across the roll: 14.0 inches. Up the roll: 17.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Gershwin
Product Name Heavy Vine Leaf Chenille Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details