Regal Fabrics, Inc. Multi Color Single Leaf Jacquard Fabric K-Foliage

Description
Color: Opal Pattern Repeat: Across the roll: 30.5 inches. Up the roll: 22.0 inches Railroaded: No Backed: No
Description
Color: Opal Pattern Repeat: Across the roll: 30.5 inches. Up the roll: 22.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Multi Color Single Leaf Jacquard Fabric - K-Foliage - Regal Fabrics, Inc.
Middleton, MA, USA
Multi Color Single Leaf Jacquard Fabric
K-Foliage
Multi Color Single Leaf Jacquard Fabric K-Foliage
Color: Opal Pattern Repeat: Across the roll: 30.5 inches. Up the roll: 22.0 inches Railroaded: No Backed: No

Color: Opal
Pattern Repeat: Across the roll: 30.5 inches. Up the roll: 22.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Foliage
Product Name Multi Color Single Leaf Jacquard Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details