Regal Fabrics, Inc. Plain Textured Chenille Plain Fabric K-Downton

Description
Color: Blackstone Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes
Description
Color: Blackstone Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Suppliers

Company
Product
Description
Supplier Links
Plain Textured Chenille Plain Fabric - K-Downton - Regal Fabrics, Inc.
Middleton, MA, USA
Plain Textured Chenille Plain Fabric
K-Downton
Plain Textured Chenille Plain Fabric K-Downton
Color: Blackstone Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches Railroaded: No Backed: Yes

Color: Blackstone
Pattern Repeat: Across the roll: 0 inches. Up the roll: 0 inches
Railroaded: No
Backed: Yes

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Downton
Product Name Plain Textured Chenille Plain Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details