Regal Fabrics, Inc. Floral Cotton Matelasse Fabric K-Cleopatra

Description
Color: Gold Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 22.0 inches Railroaded: No Backed: No
Description
Color: Gold Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 22.0 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Floral Cotton Matelasse Fabric - K-Cleopatra - Regal Fabrics, Inc.
Middleton, MA, USA
Floral Cotton Matelasse Fabric
K-Cleopatra
Floral Cotton Matelasse Fabric K-Cleopatra
Color: Gold Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 22.0 inches Railroaded: No Backed: No

Color: Gold
Pattern Repeat: Across the roll: 13.75 inches. Up the roll: 22.0 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Cleopatra
Product Name Floral Cotton Matelasse Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details