Regal Fabrics, Inc. Ikat Frame Fabric K-Casbah

Description
Color: Eggplant Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.5 inches Railroaded: No Backed: No
Description
Color: Eggplant Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.5 inches Railroaded: No Backed: No

Suppliers

Company
Product
Description
Supplier Links
Ikat Frame Fabric - K-Casbah - Regal Fabrics, Inc.
Middleton, MA, USA
Ikat Frame Fabric
K-Casbah
Ikat Frame Fabric K-Casbah
Color: Eggplant Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.5 inches Railroaded: No Backed: No

Color: Eggplant
Pattern Repeat: Across the roll: 13.5 inches. Up the roll: 18.5 inches
Railroaded: No
Backed: No

Supplier's Site

Technical Specifications

  Regal Fabrics, Inc.
Product Category Industrial Fabrics
Product Number K-Casbah
Product Name Ikat Frame Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details