Rees, Inc. 30.5mm Mushroom and Rope Pull Operators item-1826

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The zinc plated ring eye operator is also made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate blocks. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’, ‘inch’, ‘jog’, ‘on’, ‘off’, ‘forward’, ‘reverse’, etc. The 40102 series satisfies the requirements of IEC 60947-5-5 - 3.9 direct opening action (positive opening action) (of a contact element;) when fitted with one or more of any of our normally closed contact blocks. This is commonly referred to as “Positive Break”, meaning the breaking of the normally closed contacts in not dependant upon springs. Recommended cable length for the 40050 series is 33 feet.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The zinc plated ring eye operator is also made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate blocks. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’, ‘inch’, ‘jog’, ‘on’, ‘off’, ‘forward’, ‘reverse’, etc. The 40102 series satisfies the requirements of IEC 60947-5-5 - 3.9 direct opening action (positive opening action) (of a contact element;) when fitted with one or more of any of our normally closed contact blocks. This is commonly referred to as “Positive Break”, meaning the breaking of the normally closed contacts in not dependant upon springs. Recommended cable length for the 40050 series is 33 feet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5mm Mushroom and Rope Pull Operators - item-1826 - Rees, Inc.
Fremont, IN, USA
30.5mm Mushroom and Rope Pull Operators
item-1826
30.5mm Mushroom and Rope Pull Operators item-1826
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The zinc plated ring eye operator is also made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate blocks. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’, ‘inch’, ‘jog’, ‘on’, ‘off’, ‘forward’, ‘reverse’, etc. The 40102 series satisfies the requirements of IEC 60947-5-5 - 3.9 direct opening action (positive opening action) (of a contact element;) when fitted with one or more of any of our normally closed contact blocks. This is commonly referred to as “Positive Break”, meaning the breaking of the normally closed contacts in not dependant upon springs. Recommended cable length for the 40050 series is 33 feet.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The zinc plated ring eye operator is also made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance and are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate blocks. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’, ‘inch’, ‘jog’, ‘on’, ‘off’, ‘forward’, ‘reverse’, etc.
The 40102 series satisfies the requirements of IEC 60947-5-5 - 3.9 direct opening action (positive opening action) (of a contact element;) when fitted with one or more of any of our normally closed contact blocks. This is commonly referred to as “Positive Break”, meaning the breaking of the normally closed contacts in not dependant upon springs.
Recommended cable length for the 40050 series is 33 feet.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number item-1826
Product Name 30.5mm Mushroom and Rope Pull Operators
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1620 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details