Rees, Inc. Combined Selector Push button Control 40302-501

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The chrome plated knob and plunger are also made from die-cast zinc. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. The device is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 250,000 operations. A selector-push button operator combines the function of a single push button device with that of a selector in a single unit. Contact operation sequences are selected by rotating the knurled guard in the two available positions. When the position is selected, depressing the plunger will give contact operation as shown in the sequence chart. TO ORDER CORRECTLY SPECIFY THE FOLLOWING: Specify--> the Selector-Pushbutton operator Specify--> the choice of Cam (-501; or -502; or -506) Specify --> the Contact Block(s) EXAMPLE: 40302-501 Qty. 1 50701-000 Qty. 1
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The chrome plated knob and plunger are also made from die-cast zinc. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. The device is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 250,000 operations. A selector-push button operator combines the function of a single push button device with that of a selector in a single unit. Contact operation sequences are selected by rotating the knurled guard in the two available positions. When the position is selected, depressing the plunger will give contact operation as shown in the sequence chart. TO ORDER CORRECTLY SPECIFY THE FOLLOWING: Specify--> the Selector-Pushbutton operator Specify--> the choice of Cam (-501; or -502; or -506) Specify --> the Contact Block(s) EXAMPLE: 40302-501 Qty. 1 50701-000 Qty. 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combined Selector Push button Control - 40302-501 - Rees, Inc.
Fremont, IN, USA
Combined Selector Push button Control
40302-501
Combined Selector Push button Control 40302-501
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The chrome plated knob and plunger are also made from die-cast zinc. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. The device is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 250,000 operations. A selector-push button operator combines the function of a single push button device with that of a selector in a single unit. Contact operation sequences are selected by rotating the knurled guard in the two available positions. When the position is selected, depressing the plunger will give contact operation as shown in the sequence chart. TO ORDER CORRECTLY SPECIFY THE FOLLOWING: Specify--> the Selector-Pushbutton operator Specify--> the choice of Cam (-501; or -502; or -506) Specify --> the Contact Block(s) EXAMPLE: 40302-501 Qty. 1 50701-000 Qty. 1

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The chrome plated knob and plunger are also made from die-cast zinc. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. The device is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 250,000 operations. A selector-push button operator combines the function of a single push button device with that of a selector in a single unit. Contact operation sequences are selected by rotating the knurled guard in the two available positions. When the position is selected, depressing the plunger will give contact operation as shown in the sequence chart.
TO ORDER CORRECTLY SPECIFY THE FOLLOWING:
Specify--> the Selector-Pushbutton operator
Specify--> the choice of Cam (-501; or -502; or -506)
Specify --> the Contact Block(s)
EXAMPLE: 40302-501 Qty. 1
50701-000 Qty. 1

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 40302-501
Product Name Combined Selector Push button Control
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details