Rees, Inc. 30.5mm Push Buttons 40041-012

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5mm Push Buttons - 40041-012 - Rees, Inc.
Fremont, IN, USA
30.5mm Push Buttons
40041-012
30.5mm Push Buttons 40041-012
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body is made from die-cast zinc. The plungers are also made from diecast zinc with the 1.00 in. diameter style having a colored plastic (poly-carbonate) insert. The mushroom style plastic plunger heads are solid colors throughout. Each operator will accept up to three tiers of two contact blocks for a total of six separate circuits. Each operator is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these units is 1,000,000 operations. These devices can be found on a variety of machinery, used to perform such operations as ‘start’, ‘stop’, ‘top stop’,‘inch’, ‘on’, ‘off’, ‘forward’, ‘reverse’ etc.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 40041-012
Product Name 30.5mm Push Buttons
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1450621 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 2nf
View Details
Pushbutton Switches - 486-7001-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
Hardware - AT3011F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details