22102-502 -- 22.5 MM OPERATORS
Rees, Inc.
22.5 mm Operators
22102-502
Description
22.5 mm Operators
Description
22.5 mm Operators
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
22102-502 |
|
Product Name
|
22.5 mm Operators |
|
Switch Function
|
Maintained Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Standard
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details