Rees, Inc. 22.5 mm Operators 22102-242

Description
22.5 mm Operators
Datasheet
Description
22.5 mm Operators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22.5 mm Operators - 22102-242 - Rees, Inc.
Fremont, IN, USA
22.5 mm Operators
22102-242
22.5 mm Operators 22102-242
22.5 mm Operators

22.5 mm Operators

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 22102-242
Product Name 22.5 mm Operators
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details