Rees, Inc. 22.5 mm Operators 22102-202

Description
22.5 mm Operators
Datasheet
Description
22.5 mm Operators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22.5 mm Operators - 22102-202 - Rees, Inc.
Fremont, IN, USA
22.5 mm Operators
22102-202
22.5 mm Operators 22102-202
22.5 mm Operators

22.5 mm Operators

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 22102-202
Product Name 22.5 mm Operators
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3224-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details