22102-122 -- 22.5 MM OPERATORS
Rees, Inc.
22.5 mm Operators
22102-122
Description
22.5 mm Operators
Description
22.5 mm Operators
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
22102-122 |
|
Product Name
|
22.5 mm Operators |
|
Switch Function
|
Maintained Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details