Rees, Inc. 22.5 mm Operators 22102-012

Description
22.5 mm Operators
Datasheet
Description
22.5 mm Operators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22.5 mm Operators - 22102-012 - Rees, Inc.
Fremont, IN, USA
22.5 mm Operators
22102-012
22.5 mm Operators 22102-012
22.5 mm Operators

22.5 mm Operators

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 22102-012
Product Name 22.5 mm Operators
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details