Rees, Inc. Pushbutton 1371

Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, 6 AMPS @120 VAC, 1.1 AMP @ 250 VDC, 1 NO/1NC, 2-1/4 IN SIZE, CHROME/BLACK, NEMA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, 6 AMPS @120 VAC, 1.1 AMP @ 250 VDC, 1 NO/1NC, 2-1/4 IN SIZE, CHROME/BLACK, NEMA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 226936209 - Radwell International
Willingboro, NJ, United States
Pushbutton
226936209
Pushbutton 226936209
DISCONTINUED BY MANUFACTURER, PUSH BUTTON, 6 AMPS @120 VAC, 1.1 AMP @ 250 VDC, 1 NO/1NC, 2-1/4 IN SIZE, CHROME/BLACK, NEMA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PUSH BUTTON, 6 AMPS @120 VAC, 1.1 AMP @ 250 VDC, 1 NO/1NC, 2-1/4 IN SIZE, CHROME/BLACK, NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 226936209
Product Name Pushbutton
Max Current Rating 1.1 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details