Rees, Inc. 2.25 inch Mushroom Plunger with Shield and Weatherproof 04960-212

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body with shield, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated steel. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They also are used for “Pedestrian Cross-walks” and even found in parking garages and car wash applications. Model numbers 04960-412, 04960-415, 04960-442 and 04960-912 comply with ADA guidelines defined in Federal Register Vol. 59, No. 117, Section 14.2.5 “Pedestrian Street Crossings.” Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: -22°F to +131°F (-30°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body with shield, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated steel. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They also are used for “Pedestrian Cross-walks” and even found in parking garages and car wash applications. Model numbers 04960-412, 04960-415, 04960-442 and 04960-912 comply with ADA guidelines defined in Federal Register Vol. 59, No. 117, Section 14.2.5 “Pedestrian Street Crossings.” Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: -22°F to +131°F (-30°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.25 inch Mushroom Plunger with Shield and Weatherproof - 04960-212 - Rees, Inc.
Fremont, IN, USA
2.25 inch Mushroom Plunger with Shield and Weatherproof
04960-212
2.25 inch Mushroom Plunger with Shield and Weatherproof 04960-212
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body with shield, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated steel. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They also are used for “Pedestrian Cross-walks” and even found in parking garages and car wash applications. Model numbers 04960-412, 04960-415, 04960-442 and 04960-912 comply with ADA guidelines defined in Federal Register Vol. 59, No. 117, Section 14.2.5 “Pedestrian Street Crossings.” Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: -22°F to +131°F (-30°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body with shield, painted with a dry powder paint, is made from die-cast zinc. The plunger head is powder painted or chrome plated steel. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They also are used for “Pedestrian Cross-walks” and even found in parking garages and car wash applications. Model numbers 04960-412, 04960-415, 04960-442 and 04960-912 comply with ADA guidelines defined in Federal Register Vol. 59, No. 117, Section 14.2.5 “Pedestrian Street Crossings.” Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: -22°F to +131°F (-30°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 04960-212
Product Name 2.25 inch Mushroom Plunger with Shield and Weatherproof
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-2048-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details