Rees, Inc. 2.25 inch Plastic Mushroom Plunger 04948-004

Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance, improved colors and on the 00662 models improved DC performance. The plunger heads are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial/ commercial environments. NEW ERGONOMIC PLUNGER DESIGN Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet
Description
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance, improved colors and on the 00662 models improved DC performance. The plunger heads are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial/ commercial environments. NEW ERGONOMIC PLUNGER DESIGN Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.25 inch Plastic Mushroom Plunger - 04948-004 - Rees, Inc.
Fremont, IN, USA
2.25 inch Plastic Mushroom Plunger
04948-004
2.25 inch Plastic Mushroom Plunger 04948-004
Features/Application s The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance, improved colors and on the 00662 models improved DC performance. The plunger heads are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial/ commercial environments. NEW ERGONOMIC PLUNGER DESIGN Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.

Features/Applications
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance, improved colors and on the 00662 models improved DC performance. The plunger heads are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial/ commercial environments.
NEW ERGONOMIC PLUNGER DESIGN
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 04948-004
Product Name 2.25 inch Plastic Mushroom Plunger
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1758035 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TPYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details