Features/Application
The following switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body, painted with a dry powder paint, is made from die-cast zinc. The mushroom ergonomic shaped plungers are molded from DuPont Delrin 100ST Acetal for improved impact resistance, improved colors and on the 00662 models improved DC performance. The plunger heads are solid colors throughout. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial/ commercial environments.
NEW ERGONOMIC PLUNGER DESIGN
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.
| Rees, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 04948-001 |
| Product Name | 2.25 inch Plastic Mushroom Plunger |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |