Rees, Inc. Double Plastic Plunger with Padlock Latch 04932-132

Description
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, lockable, control circuit devices, rated ‘Heavy Duty normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. The padlock slide latches the red plunger in the depressed position. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet
Description
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, lockable, control circuit devices, rated ‘Heavy Duty normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. The padlock slide latches the red plunger in the depressed position. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Plastic Plunger with Padlock Latch - 04932-132 - Rees, Inc.
Fremont, IN, USA
Double Plastic Plunger with Padlock Latch
04932-132
Double Plastic Plunger with Padlock Latch 04932-132
Features/Application s The following NEMA 12/13, IP65 switches are hand operated, lockable, control circuit devices, rated ‘Heavy Duty normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. The padlock slide latches the red plunger in the depressed position. Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant IEC/EN 60947-5-1 Third party certified under DEMKO File # FI-17205 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Can be mounted in standard REES Standard enclosures. Plungers and contacts are not field replaceable.

Features/Applications
The following NEMA 12/13, IP65 switches are hand operated, lockable, control circuit devices, rated ‘Heavy Duty normally for use with electromagnetic equipment. The bodies are made from die-cast zinc, and painted with a dry powder paint. Each captive terminal will accept (2) #14 AWG stranded wires and the contacts are gold plated to eliminate high resistance tarnishing. Each switch is supplied with mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as: punch presses and press brakes as “START” and “STOP” or “FORWARD” and “REVERSE” buttons and with material handling equipment as “UP” and “DOWN” or “RAISE” and “LOWER” controls. The rugged construction and reliability of these switches makes them extremely well suited to function within various industrial / commercial environments. The padlock slide latches the red plunger in the depressed position.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
Listed under UL 508 - File # E 58589
Certified under CSA C22.2 - File # LR 3648
CE Compliant IEC/EN 60947-5-1
Third party certified under DEMKO File # FI-17205
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Can be mounted in standard REES Standard enclosures.
Plungers and contacts are not field replaceable.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pushbutton Switches
Product Number 04932-132
Product Name Double Plastic Plunger with Padlock Latch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Push Button Switches - 1113778 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Hardware - AT3010F24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details