Rees, Inc. Heavy Duty Selector Switches 04926-xxx

Description
Features/Application s The following selector NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions. Electrical Ratings "HEAVY DUTY - A600 / N300” See attached Chart Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Note:
Datasheet
Description
Features/Application s The following selector NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions. Electrical Ratings "HEAVY DUTY - A600 / N300” See attached Chart Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Note:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, IN, USA
Heavy Duty Selector Switches
04926-xxx
Heavy Duty Selector Switches 04926-xxx
Features/Application s The following selector NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions. Electrical Ratings "HEAVY DUTY - A600 / N300” See attached Chart Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids. Note:

Features/Applications
The following selector NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black or nickel plated. Each terminal will accept (2) #14 AWG stranded wires. The switches are supplied with all mounting hardware and a solid neoprene rubber gasket which provides an oil tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a wide variety of machinery. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial conditions.
Electrical Ratings
"HEAVY DUTY - A600 / N300”
See attached Chart
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Note:

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Rotary Switches
Product Number 04926-xxx
Product Name Heavy Duty Selector Switches
Current Rating 160.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01KC16H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details